Indesit IWC 81283 CECO EU.M, Front-load, 17.6 lbs (8 kg), B, 75 dB, 1200 RPM, 195 kWh
Indesit IWC 81283 CECO EU.M. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 195 kWh, Annual water consumption washing: 11830 L. Product color: White. Width: 23.4" (595 mm), Depth: 22.5" (572 mm), Height: 33.5" (850 mm)