Indesit logo

Indesit IWC 71251 C ECO EU washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107259
Info modified on:
12 May 2025, 13:03:58
Short summary description Indesit IWC 71251 C ECO EU washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Indesit IWC 71251 C ECO EU, Front-load, 15.4 lbs (7 kg), B, 75 dB, 1200 RPM, 201 kWh

Long summary description Indesit IWC 71251 C ECO EU washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Indesit IWC 71251 C ECO EU. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 201 kWh, Annual water consumption washing: 10623 L. Product color: White. Width: 23.4" (595 mm), Depth: 21.1" (535 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.