Indesit logo

Indesit IWC 6125 washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60111
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWC 6125 washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White:

Indesit IWC 6125, Front-load, 13.2 lbs (6 kg), B, 1200 RPM, White

Long summary description Indesit IWC 6125 washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White:

Indesit IWC 6125. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 21.1" (535 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.