Indesit logo

Indesit IVIA 630 L D C hob Black Built-in Zone induction hob 3 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89014
Info modified on:
10 Nov 2021, 18:14:30
Short summary description Indesit IVIA 630 L D C hob Black Built-in Zone induction hob 3 zone(s):

Indesit IVIA 630 L D C, Black, Built-in, Zone induction hob, Glass-ceramic, 3 zone(s), 3 zone(s)

Long summary description Indesit IVIA 630 L D C hob Black Built-in Zone induction hob 3 zone(s):

Indesit IVIA 630 L D C. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1500 W, Regular cooking zone: 2300 W, Large cooking zone: 3700 W. Control type: Touch, Control position: Top front. Connected load (electric): 7000 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 22.8" (580 mm), Depth: 20.1" (510 mm), Height: 2.05" (52 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.