Indesit logo

Indesit IS 31 V tumble dryer Freestanding Front-load 6.61 lbs (3 kg) D White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55822
Info modified on:
17 Oct 2024, 14:58:11
Short summary description Indesit IS 31 V tumble dryer Freestanding Front-load 6.61 lbs (3 kg) D White:

Indesit IS 31 V, Freestanding, Front-load, Spin, White, Rotary, Left

Long summary description Indesit IS 31 V tumble dryer Freestanding Front-load 6.61 lbs (3 kg) D White:

Indesit IS 31 V. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Spin. Drum capacity: 6.61 lbs (3 kg), Cycle time: 65 min. Energy efficiency class: D, Energy consumption: 1.89 kWh. Depth: 18.9" (480 mm), Width: 19.3" (490 mm), Height: 26.4" (670 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.