Indesit logo

Indesit IL A1.UK.1 fridge Built-in 144 L F White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9473
Info modified on:
19 Jun 2024, 09:48:09
Short summary description Indesit IL A1.UK.1 fridge Built-in 144 L F White:

Indesit IL A1.UK.1, 144 L, SN-ST, 37 dB, F, White

Long summary description Indesit IL A1.UK.1 fridge Built-in 144 L F White:

Indesit IL A1.UK.1. Fridge net capacity: 144 L, Climate class: SN-ST, Noise level: 37 dB. Fridge number of shelves/baskets: 2, Number of vegetable drawers: 2, Door hinge: Right. Annual energy consumption: 117 kWh, Energy efficiency class: F. Weight: 70.5 lbs (32 kg). Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.