Indesit logo

Indesit IF51KAIX 65 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60458
Info modified on:
29 Nov 2024, 15:42:34
Short summary description Indesit IF51KAIX 65 L Stainless steel:

Indesit IF51KAIX, Electric, 65 L, 65 L, 2250 W, Stainless steel, Rotary

Long summary description Indesit IF51KAIX 65 L Stainless steel:

Indesit IF51KAIX. Oven type: Electric, Total oven(s) interior capacity: 65 L, Oven net capacity: 65 L. Product color: Stainless steel, Control type: Rotary. Width: 23.6" (600 mm), Depth: 21.5" (545 mm), Height: 23.6" (600 mm). Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.