Indesit logo

Indesit IDVA 835 EU tumble dryer Freestanding Front-load 16.5 lbs (7.5 kg) B White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26569
Info modified on:
17 Oct 2024, 14:58:10
Short summary description Indesit IDVA 835 EU tumble dryer Freestanding Front-load 16.5 lbs (7.5 kg) B White:

Indesit IDVA 835 EU, Freestanding, Front-load, White, Buttons, Left, 100 L

Long summary description Indesit IDVA 835 EU tumble dryer Freestanding Front-load 16.5 lbs (7.5 kg) B White:

Indesit IDVA 835 EU. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 16.5 lbs (7.5 kg), Cycle time: 118 min, Noise level: 69 dB. Energy efficiency class: B, Energy consumption: 4.21 kWh. Depth: 23" (584 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm). Package width: 25.2" (640 mm), Package depth: 24" (610 mm), Package height: 35" (890 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.