Indesit logo

Indesit IDL 750 S dishwasher Freestanding 12 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114197
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit IDL 750 S dishwasher Freestanding 12 place settings:

Indesit IDL 750 S, Freestanding, Silver, Silver, Buttons, Rotary, 12 place settings, 51 dB

Long summary description Indesit IDL 750 S dishwasher Freestanding 12 place settings:

Indesit IDL 750 S. Appliance placement: Freestanding, Door color: Silver, Control panel color: Silver. Number of place settings: 12 place settings, Noise level: 51 dB, Dishwashing programs: Eco, Intensive, Quick. Water consumption per cycle: 18 L, Energy consumption per cycle: 1.05 kWh. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Drying class: A, Annual energy consumption: 231 kWh, Annual water consumption: 3960 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.