Indesit logo

Indesit IDE 45 S EU Freestanding 9 place settings

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91608
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IDE 45 S EU Freestanding 9 place settings:

Indesit IDE 45 S EU, Freestanding, Silver, Cold, 9 place settings, 49 dB, 14 L

Long summary description Indesit IDE 45 S EU Freestanding 9 place settings:

Indesit IDE 45 S EU. Appliance placement: Freestanding, Door color: Silver, Water fill: Cold. Number of place settings: 9 place settings, Noise level: 49 dB. Water consumption per cycle: 14 L, Energy consumption per cycle: 0.81 kWh, AC input voltage: 220 - 230 V. Width: 17.7" (450 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Drying class: A, Washing class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.