Indesit logo

Indesit IDCL 75 B HR tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27451
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Indesit IDCL 75 B HR tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Indesit IDCL 75 B HR, Freestanding, Front-load, Condensation, White, Buttons, Rotary, 112 L

Long summary description Indesit IDCL 75 B HR tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Indesit IDCL 75 B HR. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 15.4 lbs (7 kg), Condensation efficiency class: B, Noise level: 68 dB. Energy efficiency class: B, Energy consumption: 4.25 kWh, Annual energy consumption: 503 kWh. Depth: 24.4" (620 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm). Package weight: 80.7 lbs (36.6 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.