Indesit logo

Indesit IDCL 75 B H (EU) tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2237
Info modified on:
05 Apr 2025, 11:21:20
Short summary description Indesit IDCL 75 B H (EU) tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Indesit IDCL 75 B H (EU), Freestanding, Front-load, Condensation, White, Buttons, Rotary, LED

Long summary description Indesit IDCL 75 B H (EU) tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Indesit IDCL 75 B H (EU). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 15.4 lbs (7 kg), Noise level: 68 dB. Energy efficiency class: B, Annual energy consumption: 503 kWh, Heat source: Electric. Depth: 24.4" (620 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm). Package width: 25.2" (640 mm), Package depth: 26.4" (670 mm), Package height: 35" (890 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.