Indesit IDCE 845 A ECO (EU), Freestanding, Front-load, White, Buttons, Rotary, 112 L, 16.5 lbs (7.5 kg)
Indesit IDCE 845 A ECO (EU). Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 16.5 lbs (7.5 kg), Drying programs: Freshen-up, Cotton, Noise level: 69 dB. Energy consumption: 3.2 kWh. Depth: 23" (584 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm). Energy efficiency class (old): A