Indesit logo

Indesit H 161.2 M IX Built-under Aluminum 230 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57314
Info modified on:
29 May 2025, 12:02:22
Short summary description Indesit H 161.2 M IX Built-under Aluminum 230 m³/h:

Indesit H 161.2 M IX, 230 m³/h, Ducted, 49 dB, Built-under, Aluminum, Aluminum

Long summary description Indesit H 161.2 M IX Built-under Aluminum 230 m³/h:

Indesit H 161.2 M IX. Maximum extraction power: 230 m³/h, Type of extraction: Ducted, Noise level: 49 dB. Type: Built-under, Product color: Aluminum. Grease filter type: Aluminum, Number of filters: 1 pc(s). Width: 23.6" (600 mm), Depth: 20.1" (510 mm), Height: 5.2" (132 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.