Indesit logo

Indesit H 161.3 P IX cooker hood Built-in White 363 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20786
Info modified on:
03 Jun 2018, 04:23:47
Short summary description Indesit H 161.3 P IX cooker hood Built-in White 363 m³/h:

Indesit H 161.3 P IX, 363 m³/h, Recirculating, 57 dB, Built-in, White, Aluminum

Long summary description Indesit H 161.3 P IX cooker hood Built-in White 363 m³/h:

Indesit H 161.3 P IX. Maximum extraction power: 363 m³/h, Type of extraction: Recirculating, Noise level: 57 dB. Type: Built-in, Product color: White. Grease filter type: Aluminum. Width: 23.6" (600 mm), Depth: 20.2" (512 mm), Height: 5.21" (132.3 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.