Indesit logo

Indesit EWD 91282 W FR washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65931
Info modified on:
09 May 2025, 14:49:04
Short summary description Indesit EWD 91282 W FR washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White:

Indesit EWD 91282 W FR, Front-load, 19.8 lbs (9 kg), B, 78 dB, 1200 RPM, 245 kWh

Long summary description Indesit EWD 91282 W FR washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White:

Indesit EWD 91282 W FR. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 50 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 245 kWh, Annual water consumption washing: 12254 L. Product color: White. Width: 23.4" (595 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.