Indesit logo

Indesit EWE 71483 W EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31664
Info modified on:
08 May 2025, 16:49:33
Short summary description Indesit EWE 71483 W EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Indesit EWE 71483 W EU, Front-load, 15.4 lbs (7 kg), B, 77 dB, 1400 RPM, 174 kWh

Long summary description Indesit EWE 71483 W EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Indesit EWE 71483 W EU. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 77 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 10840 L. Product color: White. Width: 23.4" (595 mm), Depth: 21.1" (535 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.