Indesit logo

Indesit EWD 81252 W washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103145
Info modified on:
07 May 2025, 17:20:10
Short summary description Indesit EWD 81252 W washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Indesit EWD 81252 W, Front-load, 17.6 lbs (8 kg), B, 77 dB, 1200 RPM, 222 kWh

Long summary description Indesit EWD 81252 W washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White:

Indesit EWD 81252 W. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 222 kWh, Annual water consumption washing: 11374 L. Product color: White. Width: 23.4" (595 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.