Indesit DSR 57M94 A EU, Freestanding, White, White, Buttons, 10 place settings, 44 dB
Indesit DSR 57M94 A EU. Appliance placement: Freestanding, Door color: White, Control panel color: White. Number of place settings: 10 place settings, Noise level: 44 dB, Delay start (max): 24 h. Width: 17.7" (450 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Package width: 19.7" (500 mm), Package depth: 26.6" (675 mm), Package height: 35" (890 mm). Drying class: A