Indesit logo

Indesit DPG 15 IX dishwasher Semi built-in 12 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73969
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit DPG 15 IX dishwasher Semi built-in 12 place settings:

Indesit DPG 15 IX, Semi built-in, Black, Stainless steel, 12 place settings, 53 dB, 35 min, 18 L

Long summary description Indesit DPG 15 IX dishwasher Semi built-in 12 place settings:

Indesit DPG 15 IX. Appliance placement: Semi built-in, Control panel color: Black, Stainless steel. Number of place settings: 12 place settings, Noise level: 53 dB, Cycle time: 35 min. Water consumption per cycle: 18 L, Energy consumption per cycle: 1.05 kWh. Width: 23.5" (596 mm), Depth: 22.4" (570 mm), Height: 32.3" (820 mm). Package width: 25.6" (650 mm), Package depth: 26.6" (675 mm), Package height: 35.8" (910 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.