Indesit logo

Indesit DIF 34 A dishwasher Fully built-in 12 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17982
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit DIF 34 A dishwasher Fully built-in 12 place settings:

Indesit DIF 34 A, Fully built-in, Stainless steel, 12 place settings, 49 dB, Eco, Intensive, Normal, A

Long summary description Indesit DIF 34 A dishwasher Fully built-in 12 place settings:

Indesit DIF 34 A. Appliance placement: Fully built-in, Control panel color: Stainless steel. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Normal. Energy efficiency class (old): A. Width: 23.6" (600 mm). Drying class: A, Washing class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.