Indesit logo

Indesit DIF 14 dishwasher Fully built-in 12 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112398
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit DIF 14 dishwasher Fully built-in 12 place settings:

Indesit DIF 14, Fully built-in, Stainless steel, 12 place settings, 53 dB, Eco, Intensive, Normal, Pre-wash, 175 min

Long summary description Indesit DIF 14 dishwasher Fully built-in 12 place settings:

Indesit DIF 14. Appliance placement: Fully built-in, Control panel color: Stainless steel. Number of place settings: 12 place settings, Noise level: 53 dB, Dishwashing programs: Eco, Intensive, Normal, Pre-wash. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.03 kWh. Width: 23.6" (600 mm), Depth: 22.4" (570 mm), Height: 32.3" (820 mm). Drying class: A, Annual water consumption: 3360 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.