Indesit logo

Indesit DFP 5731 M EU dishwasher Freestanding 14 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33992
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit DFP 5731 M EU dishwasher Freestanding 14 place settings:

Indesit DFP 5731 M EU, Freestanding, White, 14 place settings, 49 dB, Eco, Intensive, Normal, Quick, 24 h

Long summary description Indesit DFP 5731 M EU dishwasher Freestanding 14 place settings:

Indesit DFP 5731 M EU. Appliance placement: Freestanding, Door color: White. Number of place settings: 14 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Normal, Quick. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Drying class: A. Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.