Indesit DFG 15B1, Freestanding, White, White, Buttons, Rotary, 13 place settings, 49 dB
Indesit DFG 15B1. Appliance placement: Freestanding, Door color: White, Control panel color: White. Number of place settings: 13 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Normal, Soak. Energy consumption per cycle: 1.04 kWh, Power consumption (off): 0.5 W. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Package width: 25.6" (650 mm), Package depth: 26.6" (675 mm), Package height: 35.8" (910 mm)