Indesit DFG 15B10 EU, Freestanding, White, White, 51 dB, Eco, Intensive, Normal, Pre-wash, Quick, 23.6" (600 mm)
Indesit DFG 15B10 EU. Appliance placement: Freestanding, Door color: White, Control panel color: White. Noise level: 51 dB, Dishwashing programs: Eco, Intensive, Normal, Pre-wash, Quick. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Drying class: A. Energy efficiency class (old): A+