Indesit BWE 91284X WSSS EU, Front-load, 19.8 lbs (9 kg), B, 80 dB, 1200 RPM, 196 kWh
Indesit BWE 91284X WSSS EU. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 80 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 11690 L. Product color: White. Width: 23.4" (595 mm), Depth: 24.2" (615 mm), Height: 33.3" (845 mm)