Indesit logo

Indesit BTW L60300 SP/N washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90448
Info modified on:
27 May 2024, 14:50:32
Short summary description Indesit BTW L60300 SP/N washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White:

Indesit BTW L60300 SP/N, Top-load, 13.2 lbs (6 kg), C, 78 dB, 1000 RPM, D

Long summary description Indesit BTW L60300 SP/N washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White:

Indesit BTW L60300 SP/N. Loading type: Top-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 78 dB, Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 35.4" (900 mm). Energy efficiency class: D

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.