Indesit logo

Indesit BTW D61053 (EU) washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81261
Info modified on:
27 May 2024, 13:04:52
Short summary description Indesit BTW D61053 (EU) washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White:

Indesit BTW D61053 (EU), Top-load, 13.2 lbs (6 kg), C, 78 dB, 1000 RPM, 153 kWh

Long summary description Indesit BTW D61053 (EU) washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White:

Indesit BTW D61053 (EU). Loading type: Top-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8500 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 35.4" (900 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.