Indesit logo

Indesit BAN 34 NF P X Freestanding 294 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69307
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit BAN 34 NF P X Freestanding 294 L Stainless steel:

Indesit BAN 34 NF P X, 294 L, SN-ST, 11 kg/24h, Stainless steel

Long summary description Indesit BAN 34 NF P X Freestanding 294 L Stainless steel:

Indesit BAN 34 NF P X. Total net capacity: 294 L. Door hinge: Right. Climate class: SN-ST. Fridge net capacity: 229 L. Freezer net capacity: 65 L, Freezing capacity: 11 kg/24h. Annual energy consumption: 350 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.