Indesit logo

Indesit EWSC 61251 W EU N washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178132
Info modified on:
09 May 2025, 13:34:00
Short summary description Indesit EWSC 61251 W EU N washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White:

Indesit EWSC 61251 W EU N, Front-load, 13.2 lbs (6 kg), B, 80 dB, 1200 RPM, F

Long summary description Indesit EWSC 61251 W EU N washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White:

Indesit EWSC 61251 W EU N. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B, Noise level (spin): 80 dB, Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 16.7" (424 mm), Height: 33.5" (850 mm). Energy efficiency class: F

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.