Indesit logo

Indesit EWC 61051 W IT N washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
450382
Info modified on:
10 Mar 2025, 07:45:57
Short summary description Indesit EWC 61051 W IT N washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Indesit EWC 61051 W IT N, Front-load, 13.2 lbs (6 kg), C, 76 dB, 1000 RPM, F

Long summary description Indesit EWC 61051 W IT N washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Indesit EWC 61051 W IT N. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 76 dB, Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 20.4" (517 mm), Height: 33.5" (850 mm). Energy efficiency class: F

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.