Indesit logo

Indesit IWC 60851 C ECO IT washing machine Front-load 13.2 lbs (6 kg) 800 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128846
Info modified on:
10 Mar 2025, 07:46:17
Short summary description Indesit IWC 60851 C ECO IT washing machine Front-load 13.2 lbs (6 kg) 800 RPM White:

Indesit IWC 60851 C ECO IT, Front-load, 13.2 lbs (6 kg), D, 74 dB, 800 RPM, 196 kWh

Long summary description Indesit IWC 60851 C ECO IT washing machine Front-load 13.2 lbs (6 kg) 800 RPM White:

Indesit IWC 60851 C ECO IT. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: D, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 800 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 8400 L. Product color: White. Width: 23.4" (595 mm), Depth: 20.4" (517 mm), Height: 33.5" (850 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.