Indesit logo

Indesit XWDA 751280X WKKK IT washer dryer Freestanding Front-load Black, White

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75382
Info modified on:
09 Sept 2024, 12:10:53
Short summary description Indesit XWDA 751280X WKKK IT washer dryer Freestanding Front-load Black, White:

Indesit XWDA 751280X WKKK IT, Front-load, Freestanding, Black, White, Left, Buttons, Rotary, LED

Long summary description Indesit XWDA 751280X WKKK IT washer dryer Freestanding Front-load Black, White:

Indesit XWDA 751280X WKKK IT. Loading type: Front-load, Appliance placement: Freestanding, Product color: Black, White. Drying capacity: 11 lbs (5 kg), Maximum spin speed: 1200 RPM, Washing capacity: 15.4 lbs (7 kg). Water consumption washing per cycle: 59 L, Water consumption washing & drying per cycle: 92 L, Energy consumption washing per cycle: 1.05 kWh. Depth: 21.3" (540 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm). Washing class: A, Annual energy consumption washing: 210 kWh, Annual water consumption washing: 11800 L

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.