Indesit logo

Indesit IWME 8 (EU) washing machine Front-load 13.2 lbs (6 kg) 800 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110495
Info modified on:
10 Mar 2025, 07:46:12
Short summary description Indesit IWME 8 (EU) washing machine Front-load 13.2 lbs (6 kg) 800 RPM White:

Indesit IWME 8 (EU), Front-load, 13.2 lbs (6 kg), D, 72 dB, 800 RPM, 193 kWh

Long summary description Indesit IWME 8 (EU) washing machine Front-load 13.2 lbs (6 kg) 800 RPM White:

Indesit IWME 8 (EU). Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: D, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 800 RPM. Annual energy consumption washing: 193 kWh, Annual water consumption washing: 8228 L. Product color: White. Width: 23.4" (595 mm), Height: 32.3" (820 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.