Indesit logo

Indesit INC 872E combi-fridge Built-in 178 L E White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75646
Info modified on:
27 May 2024, 17:49:50
Short summary description Indesit INC 872E combi-fridge Built-in 178 L E White:

Indesit INC 872E, 178 L, Built-in, E, 38 dB, 2.6 kg/24h, White

Long summary description Indesit INC 872E combi-fridge Built-in 178 L E White:

Indesit INC 872E. Appliance placement: Built-in, Product color: White, Door hinge: Right. Total net capacity: 178 L, Noise emission class: C, Noise level: 38 dB. Fridge net capacity: 162 L. Freezer position: Top-placed, Freezer net capacity: 16 L, Freezing capacity: 2.6 kg/24h. Cord length: 78.7" (2 m)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.