Indesit logo

Indesit ITW E 71252 W (EU) washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123172
Info modified on:
09 May 2025, 13:29:02
Short summary description Indesit ITW E 71252 W (EU) washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White:

Indesit ITW E 71252 W (EU), Top-load, 15.4 lbs (7 kg), B, 76 dB, 1200 RPM, 194 kWh

Long summary description Indesit ITW E 71252 W (EU) washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White:

Indesit ITW E 71252 W (EU). Loading type: Top-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 9200 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 35.4" (900 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.