Indesit logo

Indesit Prime PWE 7128 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63433
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit Prime PWE 7128 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Indesit Prime PWE 7128, Front-load, 15.4 lbs (7 kg), B, 1200 RPM, White

Long summary description Indesit Prime PWE 7128 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Indesit Prime PWE 7128. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 21.1" (535 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.