Indesit logo

Indesit PBAA 34 V D Freestanding 396 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67177
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Indesit PBAA 34 V D Freestanding 396 L White:

Indesit PBAA 34 V D, 396 L, SN-T, 14 kg/24h, White

Long summary description Indesit PBAA 34 V D Freestanding 396 L White:

Indesit PBAA 34 V D. Total net capacity: 396 L, Climate class: SN-T. Fridge net capacity: 265 L, Fridge interior light. Freezer net capacity: 131 L, Freezing capacity: 14 kg/24h. Product color: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.