location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

In Win Desktop/Tower Slim PC Chassis 350W White 240 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
In Win Check ‘In Win’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop/Tower Slim PC Chassis 350W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT610.240PFU2AD.W
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘In Win’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by In Win: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:29:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points In Win Desktop/Tower Slim PC Chassis 350W White 240 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Desktop PC
  • - ATX
  • - 240 W
  • - White
Long product name In Win Desktop/Tower Slim PC Chassis 350W White 240 W :
The short editorial description of In Win Desktop/Tower Slim PC Chassis 350W White 240 W

Desktop/Tower Slim PC Chassis 350W
More>>>
Short summary description In Win Desktop/Tower Slim PC Chassis 350W White 240 W:
This short summary of the In Win Desktop/Tower Slim PC Chassis 350W White 240 W data-sheet is auto-generated and uses the product title and the first six key specs.

In Win Desktop/Tower Slim PC Chassis 350W, Desktop, PC, White, ATX, 240 W, 12.2" (310 mm)

Long summary description In Win Desktop/Tower Slim PC Chassis 350W White 240 W:
This is an auto-generated long summary of In Win Desktop/Tower Slim PC Chassis 350W White 240 W based on the first three specs of the first five spec groups.

In Win Desktop/Tower Slim PC Chassis 350W. Form factor: Desktop, Type: PC, Product color: White. Power supply: 240 W. Width: 12.2" (310 mm), Depth: 15.7" (400 mm), Height: 3.62" (92 mm). Power supply type: SFX 12V, Internal drive bays: 3.5" x 1, External drive bays: 5.25" x 1, 3.5" x 1