Imou logo

Imou Ranger 2 IP security camera Indoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78263
Info modified on:
11 Jul 2022, 14:03:19
Short summary description Imou Ranger 2 IP security camera Indoor 1920 x 1080 pixels Ceiling/wall:

Imou Ranger 2, IP security camera, Indoor, Wireless, Ceiling/wall, White, -5 - 80°

Long summary description Imou Ranger 2 IP security camera Indoor 1920 x 1080 pixels Ceiling/wall:

Imou Ranger 2. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Ceiling/wall, Product color: White. Tilt angle range: -5 - 80°, Pan range: 0 - 355°, Camera shutter speed: 1/3s~1/100000. Sensor type: CMOS, Optical sensor size: 1/2.7". Night vision distance: 10 m

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.