Imou DB10, Wireless, Silver, IP65, Battery, -10 - 55 °C, 1.97" (50 mm)
Imou DB10. Connectivity technology: Wireless, Product color: Silver, International Protection (IP) code: IP65. Power source type: Battery. Width: 1.97" (50 mm), Depth: 1.14" (29 mm), Height: 5.83" (148 mm). Package type: Box. Quantity per pack: 7 pc(s)