IMC Toys logo

IMC Toys Cry Babies Dreamy

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156168
Info modified on:
05 Aug 2022, 20:04:11
Short summary description IMC Toys Cry Babies Dreamy:

IMC Toys Cry Babies Dreamy, Baby doll, Female, 1.5 yr(s), Girl, Sounding, 11.8" (300 mm)

Long summary description IMC Toys Cry Babies Dreamy:

IMC Toys Cry Babies Dreamy. Doll type: Baby doll, Doll's gender: Female, Recommended age (min): 1.5 yr(s), Suggested gender: Girl, Sounding, Washable. Battery type: AAA. Height: 11.8" (300 mm), Weight: 27 oz (765 g). Material: Plastic, Product color: Multicolor

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.