IMC Toys logo

IMC Toys 7543 board/card game

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26544
Info modified on:
29 Mar 2024, 18:22:46
Short summary description IMC Toys 7543 board/card game:

IMC Toys 7543, Any gender, Synthetic, Plastic, Beige, Multicolor, 01-01-2015, China, CE

Long summary description IMC Toys 7543 board/card game:

IMC Toys 7543. Suggested gender: Any gender, Material: Synthetic, Plastic, Product color: Beige, Multicolor. Weight: 17.6 oz (500 g). Package width: 15.9" (405 mm), Package depth: 2.56" (65 mm), Package height: 10.4" (265 mm). Commercial unit type: Consumer unit single, (cdm) Seasonalities: Permanent, (cdm) Audiences: Early childhood

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.