iiyama logo

iiyama ProLite XUB2792UHSU-B5 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129015
Info modified on:
14 Mar 2025, 19:40:52
Short summary description iiyama ProLite XUB2792UHSU-B5 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black:

iiyama ProLite XUB2792UHSU-B5, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description iiyama ProLite XUB2792UHSU-B5 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black:

iiyama ProLite XUB2792UHSU-B5. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.