iiyama logo

iiyama ProLite XUB2792HSC-B1 computer monitor 27" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69271
Info modified on:
24 Mar 2025, 13:29:42
Short summary description iiyama ProLite XUB2792HSC-B1 computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

iiyama ProLite XUB2792HSC-B1, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description iiyama ProLite XUB2792HSC-B1 computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

iiyama ProLite XUB2792HSC-B1. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.