iiyama logo

iiyama ProLite XUB2492HSU-W1 LED display 23.8" 1920 x 1080 pixels Full HD White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
260793
Info modified on:
14 Mar 2025, 19:44:39
Short summary description iiyama ProLite XUB2492HSU-W1 LED display 23.8" 1920 x 1080 pixels Full HD White:

iiyama ProLite XUB2492HSU-W1, 23.8", 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description iiyama ProLite XUB2492HSU-W1 LED display 23.8" 1920 x 1080 pixels Full HD White:

iiyama ProLite XUB2492HSU-W1. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.