iiyama logo

iiyama XUB2492HSU-B6 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228443
Info modified on:
14 May 2025, 16:29:44
Short summary description iiyama XUB2492HSU-B6 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

iiyama XUB2492HSU-B6, 23.8", 1920 x 1080 pixels, Full HD, LED, 0.4 ms, Black

Long summary description iiyama XUB2492HSU-B6 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

iiyama XUB2492HSU-B6. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 0.4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.