iiyama logo

iiyama XU2493HS-B5 computer monitor 24" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138826
Info modified on:
14 Mar 2025, 19:40:33
Short summary description iiyama XU2493HS-B5 computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

iiyama XU2493HS-B5, 24", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description iiyama XU2493HS-B5 computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

iiyama XU2493HS-B5. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.