iiyama logo

iiyama ProLite XCB3497WQSNP-B1 computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21605
Info modified on:
27 Apr 2025, 22:22:25
Short summary description iiyama ProLite XCB3497WQSNP-B1 computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black:

iiyama ProLite XCB3497WQSNP-B1, 34", 3440 x 1440 pixels, UltraWide Quad HD, LED, Black

Long summary description iiyama ProLite XCB3497WQSNP-B1 computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black:

iiyama ProLite XCB3497WQSNP-B1. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Display surface: Matt, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.