iiyama ProLite XB2783HSU-B1DP, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black
iiyama ProLite XB2783HSU-B1DP. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black